12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 143273-ADS6223IRGZT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
80MS/s 12-Bit Dual-Ch Diff ADC, LVDS, 48-VQFN Product overview: ADS6223IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6223IRGZT can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQCC48
IC ADC 12BIT PIPELINED 48VQFN
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 12BIT 80MSPS DUAL 48VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-22665-2-ND | 143273-ADS6223IRGZT | 700-ADS6223IRGZT | ADS6223IRGZT | ADS6223IRGZT | ADS6223IRGZT | ADS6223IRGZT | 815-ADS6223IRGZT |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6223IRGZT | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 12BIT 80MSPS DUAL 48VQFN | |
| Interface Type | Serial | Serial; LVDS - Serial | LVDS, Serial | Parallel | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | |
| Package Type | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | VQFN | LCC48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | 48 | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits |