Texas Instruments ADS6149 Low power 14-bit, 250 MSPS ADC ADS6149IRGZT

Description
Low power 14-bit, 250 MSPS ADC 48-VQFN -40 to 85
Request a Quote
Description
Low power 14-bit, 250 MSPS ADC 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS6149 is a 14-bit, 250 MSPS analog-to-digital converter with DDR LVDS and parallel CMOS output options, designed for high-speed communication and imaging applications. It is packaged in a 48-QFN (7mm × 7mm) case and operates over the industrial temperature range of -40°C to 85°C. The device dissipates 687 mW at full sampling rate and supports internal and external reference modes. It is pin-compatible with the ADS5547 family and includes programmable fine gain up to 6 dB and DC offset correction.

Datasheet Summary
Powered by GS/AI

The ADS6149 is a 14-bit, 250 MSPS analog-to-digital converter with DDR LVDS and parallel CMOS output options, designed for high-speed communication and imaging applications. It is packaged in a 48-QFN (7mm × 7mm) case and operates over the industrial temperature range of -40°C to 85°C. The device dissipates 687 mW at full sampling rate and supports internal and external reference modes. It is pin-compatible with the ADS5547 family and includes programmable fine gain up to 6 dB and DC offset correction.

Suppliers

Company
Product
Description
Supplier Links
ADS6149 Low power 14-bit, 250 MSPS ADC - ADS6149IRGZT - Texas Instruments
Dallas, TX, United States
ADS6149 Low power 14-bit, 250 MSPS ADC
ADS6149IRGZT
ADS6149 Low power 14-bit, 250 MSPS ADC ADS6149IRGZT
Low power 14-bit, 250 MSPS ADC 48-VQFN -40 to 85

Low power 14-bit, 250 MSPS ADC 48-VQFN -40 to 85

Buy Now Datasheet
 - ADS6149IRGZT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, PQCC48

ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, PQCC48

Supplier's Site Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS6149IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS6149IRGZT
14-Bit 250MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6149IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6149IRGZT can be used for catalog matching and distributor lookup.

14-Bit 250MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6149IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6149IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6149IRGZT
077775-ADS6149IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6149IRGZT 077775-ADS6149IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 077775-ADS6149IRGZT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS6149 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): LTC2240IUP-12#PBF; LTC2240IUP-12#TRPBF; LTC2209IUP#TRPBF; LTC2209IUP#TR; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077775-ADS6149IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS6149
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Alternative Parts (Cross-Reference): LTC2240IUP-12#PBF; LTC2240IUP-12#TRPBF; LTC2209IUP#TRPBF; LTC2209IUP#TR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23714-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23714-2-ND
Analog to Digital Converters (ADC) 296-23714-2-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS6149IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6149IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS6149IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6149IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6149IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6149IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6149IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6149IRGZT
Analog to Digital Converters (ADC) ADS6149IRGZT
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
IC ADC 14BIT 250MSPS 48-QFN - 815-ADS6149IRGZT - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT 250MSPS 48-QFN
815-ADS6149IRGZT
IC ADC 14BIT 250MSPS 48-QFN 815-ADS6149IRGZT
IC ADC 14BIT 250MSPS 48-QFN

IC ADC 14BIT 250MSPS 48-QFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6149IRGZT ADS6149IRGZT 700-ADS6149IRGZT 077775-ADS6149IRGZT 296-23714-2-ND ADS6149IRGZT ADS6149IRGZT ADS6149IRGZT 815-ADS6149IRGZT
Product Name ADS6149 Low power 14-bit, 250 MSPS ADC VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6149IRGZT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 14BIT 250MSPS 48-QFN
Interface Type Serial; Parallel; SPI Serial; Parallel LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN48 VQFN 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 1.75 bits
DNL 2 LSB 0.0305 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers