16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 813911-ADS8509IBDBR
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 250k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: ADS8509
16-Bit 250kS/s ADC, 1-CH, SPI, SSOP Product overview: ADS8509IBDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDBR can be used for catalog matching and distributor lookup.
IC ADC 16BIT 250KSPS SRL 28-SSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT SAR 28SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IBDBR-ND | 813911-ADS8509IBDBR | 700-ADS8509IBDBR | 815-ADS8509IBDBR | ADS8509IBDBR | ADS8509IBDBR | ADS8509IBDBR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IBDBR | 16-bit SSOP Analog-to-Digital Converter IC | IC ADC 16BIT 250KSPS SRL 28-SSOP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI, Serial | Serial; SPI; SPI | SPI; SPI | ||
| Package Type | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 2 bits | 16 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |