The ADS7800 is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, clock, and three-state outputs, designed for high-precision data acquisition. It operates at a 333 kHz sampling rate with a maximum conversion time of 2.7 µs and a total acquisition and conversion time of 3 µs. The device supports ±5 V and ±10 V input ranges and is available in a 24-pin plastic DIP package. It operates from a +5 V and -15 V supply, with a maximum power dissipation of 215 mW. The ADS7800JP variant is specified over a temperature range of 0°C to +70°C, with no missing codes, ±1/2 LSB integral linearity error, ±3/4 LSB differential linearity error, 72 dB signal-to-noise ratio, and 80 dB spurious-free dynamic range. The device features an internal 2.0 V reference and binary offset binary output coding, with all performance parameters fully specified over temperature.
12-Bit 3us Sampling Analog-to-Digital Converter 24-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 144151-ADS7800JP
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V, -11.4 V to 16.5 V
Digital Supply Voltage: 5V
Sampling Rate: 333k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 24DIP Product overview: ADS7800JP from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800JP can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 24DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
IC 12 BIT A/D CONV 24 DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800JP | ADS7800JP-ND | 144151-ADS7800JP | 700-ADS7800JP | ADS7800JP | ADS7800JP | 815-ADS7800JP |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JP | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC 12 BIT A/D CONV 24 DIP |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |
| Package Type | PDIP,SOIC | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; PDIP; 24-PDIP | Tube | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300, 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |