Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 730399-CS5530-ISZR
Packaging: Reel
Mounting Style: SMD
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 3.84k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Family Name: CS5530
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): ADS1281IPWG4; ADS1281IPWRG4; ADS1281IPW;
Introduction Date: October 13, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: CS5530
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: ±3V, 0V ~ 5V
Supply Voltage , Digital: 2.7V ~ 5.5V
24-Bit Delta-Sigma ADC, 3.84kSps, Serial, Diff Input, 5V, SSOP Product overview: CS5530-ISZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CS5530-ISZR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
IC ADC 24BIT SIGMA-DELTA 20SSOP
IC ADC 24BIT SIGMA-DELTA 20SSOP
Analog to Digital Converters - ADC IC 24-Bit 1-ch Low Noise ADC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 730399-CS5530-ISZR | 700-CS5530-ISZR | 598-2491-1-ND | 598-2491-6-ND | 598-2491-2-ND | CS5530-ISZR | CS5530-ISZR | CS5530-ISZR | 143-CS5530-ISZR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CS5530-ISZR | 5V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters - ADC IC 24-Bit 1-ch Low Noise ADC |
| Interface Type | SPI; SPI | SPI, Serial, 3-WIRE | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | SSOP; 20-SSOP (0.209, 5.30mm Width) | |
| Packing Method | Tape Reel; Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -40 C (-40 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Sample Rate | 3.84 kSamples/Sec | 3.84 kSamples/Sec | 3.84 kSamples/Sec | 3.84 kSamples/Sec | 3.84 kSamples/Sec | 3.84 kSamples/Sec |