Texas Instruments ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844E/2K5G4

Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter - ADS7844E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter
ADS7844E/2K5G4
ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter ADS7844E/2K5G4
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP -40 to 85

12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4 - 198785-ADS7844E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4
198785-ADS7844E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4 198785-ADS7844E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 198785-ADS7844E/2K5G 4 Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP/QSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198785-ADS7844E/2K5G4
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Analog-to-Digital Converter IC - 700-ADS7844E/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS7844E/2K5G4
SSOP Analog-to-Digital Converter IC 700-ADS7844E/2K5G4
12-Bit 8-Ch Serial ADC, 200kS/s, SSOP, -40 to 85C Product overview: ADS7844E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844E/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Serial ADC, 200kS/s, SSOP, -40 to 85C Product overview: ADS7844E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7844E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7844E/2K5G4-ND
Analog to Digital Converters (ADC) ADS7844E/2K5G4-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7844E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7844E/2K5G4
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7844E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7844E/2K5G4
Analog to Digital Converters (ADC) ADS7844E/2K5G4
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now
IC 12BIT 8-CHANNEL ADC 20-QSOP - 815-ADS7844E/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC 12BIT 8-CHANNEL ADC 20-QSOP
815-ADS7844E/2K5G4
IC 12BIT 8-CHANNEL ADC 20-QSOP 815-ADS7844E/2K5G4
IC 12BIT 8-CHANNEL ADC 20-QSOP

IC 12BIT 8-CHANNEL ADC 20-QSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7844E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7844E/2K5G4
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7844E/2K5G4 198785-ADS7844E/2K5G4 700-ADS7844E/2K5G4 ADS7844E/2K5G4-ND ADS7844E/2K5G4 ADS7844E/2K5G4 815-ADS7844E/2K5G4 ADS7844E/2K5G4
Product Name ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5G4 SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC 12BIT 8-CHANNEL ADC 20-QSOP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial SPI; SPI SPI; SPI Serial; SPI; SPI
Package Type SSOP SOP; SSOP; 20-SSOP/QSOP SSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) SSOP; 20-SSOP (0.154, 3.90mm Width) 20-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 1.5 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details