The TLV2556MPWREP is a 12-bit, 200 KSPS, 11-channel, low-power serial analog-to-digital converter with an internal reference, housed in a 20-pin TSSOP package. It operates over a temperature range of -55°C to 125°C and features an SPI-compatible serial interface with I/O clock frequencies up to 15 MHz. The device includes an on-chip multiplexer, programmable reference voltage (2.048 V or 4.096 V), and programmable conversion status output (INT or EOC).
Enhanced Product 12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC with Internal Reference 20-TSSOP -55 to 125
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900179-TLV2556MPWREP
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2556
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLV2556MPWREPG4-NDR
12-Bit 200KSPS 11Ch SPI ADC, 2.7-5.5V, -55-125C, TSSOP Product overview: TLV2556MPWREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2556MPWREP can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
IC SERIAL ADC 12BIT 11CH 20TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2556MPWREP | 296-23986-1-ND | 296-23986-6-ND | 296-23986-2-ND | 900179-TLV2556MPWREP | 700-TLV2556MPWREP | TLV2556MPWREP | TLV2556MPWREP | TLV2556MPWREP | 815-TLV2556MPWREP |
| Product Name | TLV2556-EP Enhanced Product 12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC with Internal Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2556MPWREP | 5.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC SERIAL ADC 12BIT 11CH 20TSSOP |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | SSOP; 20-TSSOP (0.173, 4.40mm Width) | |
| Screening Level | HiRel Enhanced Product | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| INL | 1 LSB |