Texas Instruments ADC78H90 8-Channel, 500 KSPS, 12-Bit A/D Converter ADC78H90CIMTX/NOPB

Description
8-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85
Request a Quote
Description
8-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC78H90CIMTX/NOPB is an 8-channel, 12-bit analog-to-digital converter with a 500 kSPS conversion rate, packaged in a 16-lead TSSOP. It operates with analog supply voltages from +2.7 V to +5.25 V and digital supply voltages from +2.7 V to AVDD, supporting SPI, QSPI, MICROWIRE, and DSP serial interfaces. Power consumption is 1.5 mW at +3 V and 8.3 mW at +5 V, with power-down modes drawing 0.3 μW or 0.5 μW respectively. The device ensures operation over the industrial temperature range of -40°C to +85°C and features differential non-linearity and integral non-linearity of ±1 LSB maximum. The TSSOP package dimensions conform to the specified tape and reel format for 2500-unit bulk packaging.

Datasheet Summary
Powered by GS/AI

The ADC78H90CIMTX/NOPB is an 8-channel, 12-bit analog-to-digital converter with a 500 kSPS conversion rate, packaged in a 16-lead TSSOP. It operates with analog supply voltages from +2.7 V to +5.25 V and digital supply voltages from +2.7 V to AVDD, supporting SPI, QSPI, MICROWIRE, and DSP serial interfaces. Power consumption is 1.5 mW at +3 V and 8.3 mW at +5 V, with power-down modes drawing 0.3 μW or 0.5 μW respectively. The device ensures operation over the industrial temperature range of -40°C to +85°C and features differential non-linearity and integral non-linearity of ±1 LSB maximum. The TSSOP package dimensions conform to the specified tape and reel format for 2500-unit bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
ADC78H90 8-Channel, 500 KSPS, 12-Bit A/D Converter - ADC78H90CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC78H90 8-Channel, 500 KSPS, 12-Bit A/D Converter
ADC78H90CIMTX/NOPB
ADC78H90 8-Channel, 500 KSPS, 12-Bit A/D Converter ADC78H90CIMTX/NOPB
8-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85

8-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADC78H90CIMTX/NOPB
5.25V TSSOP Analog-to-Digital Converter IC 700-ADC78H90CIMTX/NOPB
12-Bit 8-Ch 500KSPS ADC, SPI, 2.7-5.25V, TSSOP Product overview: ADC78H90CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC78H90CIMTX/NO PB can be used for catalog matching and distributor lookup.

12-Bit 8-Ch 500KSPS ADC, SPI, 2.7-5.25V, TSSOP Product overview: ADC78H90CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC78H90CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADC78H90CIMTX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB - 141499-ADC78H90CIMTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB
141499-ADC78H90CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB 141499-ADC78H90CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141499-ADC78H90CIMTX /NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141499-ADC78H90CIMTX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35239-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35239-1-ND
Analog to Digital Converters (ADC) 296-35239-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35239-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35239-6-ND
Analog to Digital Converters (ADC) 296-35239-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35239-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35239-2-ND
Analog to Digital Converters (ADC) 296-35239-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC78H90CIMTX/NOPB
Analog to Digital Converters (ADC) ADC78H90CIMTX/NOPB
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now
Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC78H90CIMTX/NOPB
Analog to Digital Converters (ADC) ADC78H90CIMTX/NOPB
12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC78H90CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC78H90CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site Datasheet
IC ADC 12BIT SAR 16TSSOP - 815-ADC78H90CIMTX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT SAR 16TSSOP
815-ADC78H90CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP 815-ADC78H90CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC78H90CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC78H90CIMTX/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC78H90CIMTX/NOPB 700-ADC78H90CIMTX/NOPB ADC78H90CIMTX/NOPB 141499-ADC78H90CIMTX/NOPB 296-35239-1-ND 296-35239-6-ND 296-35239-2-ND ADC78H90CIMTX/NOPB ADC78H90CIMTX/NOPB ADC78H90CIMTX/NOPB 815-ADC78H90CIMTX/NOPB ADC78H90CIMTX/NOPB
Product Name ADC78H90 8-Channel, 500 KSPS, 12-Bit A/D Converter 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H90CIMTX/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) IC ADC 12BIT SAR 16TSSOP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial Serial SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP Serial; SPI; SPI, DSP
Package Type TSSOP TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 1.5 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers