The ADS7818 is a 12-bit sampling analog-to-digital converter with a 500kHz throughput rate, internal 2.5V reference, and synchronous serial interface. It operates from a single +5V supply, dissipates 11mW at full throughput, and supports differential input with a unipolar range of zero to twice the reference voltage. The device is available in a plastic mini-DIP-8 or MSOP-8 package and is guaranteed over the -40°C to +85°C temperature range. Guaranteed no missing codes are provided across temperature.
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-PDIP -40 to 85
IC ADC 12BIT 8-PDIP
12-Bit 500KS/s Serial ADC, Differential Input, 5V, 8-DIP Product overview: ADS7818PG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818PG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083048-ADS7818PG4
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8DIP
IC 12BIT 500KHZ ADC CONV 8-DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7818PG4 | ADS7818PG4-ND | 700-ADS7818PG4 | 083048-ADS7818PG4 | ADS7818PG4 | 815-ADS7818PG4 | ADS7818PG4 |
| Product Name | ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 5V DIP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818PG4 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC 12BIT 500KHZ ADC CONV 8-DIP | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | Serial; Serial | ||
| Package Type | PDIP,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||
| INL | 1 LSB |