16-CH 12-BIT 1MS/s SAR ADC, SPI, TSSOP Product overview: ADS7953SDBTRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7953SDBTRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141966-ADS7953SDBTR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD7490BCPZ; ADS7953SBDBTRG4; ADS7957SDBTG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC ADC 12-BIT 1MSPS 16CH 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS7953SDBTRG4 | 1141966-ADS7953SDBTRG4 | 815-ADS7953SDBTRG4 |
| Product Name | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7953SDBTRG4 | IC ADC 12-BIT 1MSPS 16CH 38TSSOP |
| Interface Type | SPI, Serial | Serial; SPI; SPI, Serial | |
| Package Type | TSSOP | SSOP; TSSOP | |
| Resolution | 12 bits | 1.5 bits | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel; Tape and Reel |