The ADS8342 is a 4-channel, 16-bit analog-to-digital converter with a true bipolar input range of ±2.5V and a sampling rate of up to 250kSPS. It features a selectable 8-bit or 16-bit parallel interface, 16-bit ensured no missing codes, and operates from a ±5V power supply dissipating 200mW. The device is available in a TQFP-48 package and is rated for operation over the -40°C to +85°C temperature range.
16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels 48-TQFP -40 to 85
16-Bit 250kSPS ADC, 4Ch, Parallel, Bipolar, TQFP Product overview: ADS8342IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8342IPFBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1142035-ADS8342IPFBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: ±5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: ±5V
Resolution: 16
Number of Converters: 1
Family Name: ADS8342
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): ADS8342IPFBRG4; ADS8342IPFBR; ADS8342IPFBTG4;
Introduction Date: July 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC 16BIT 4CH PRL-OUT ADC 48-TQFP
IC ADC 16BIT SAR 48TQFP
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 4 Input 1 SAR 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8342IPFBT | 700-ADS8342IPFBT | 296-15078-2-ND | 1142035-ADS8342IPFBT | 815-ADS8342IPFBT | ADS8342IPFBT | ADS8342IPFBT | ADS8342IPFBT |
| Product Name | ADS8342 16-Bit 250 kSPS ADC Parallel Out, 4 true bipolar channels | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8342IPFBT | IC 16BIT 4CH PRL-OUT ADC 48-TQFP | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 4 LSB |