8 Bit Analog to Digital Converter 16 Input 1 SAR 40-DIP
8-Bit 16-Ch Parallel ADC, 10kS/s, DIP, 5V Product overview: ADC0816CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0816CCN can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 40DIP
IC ADC 8BIT SAR 40DIP
8 Bit Analog to Digital Converter 16 Input 1 SAR 40-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0816CCN-ND | 700-ADC0816CCN | ADC0816CCN | ADC0816CCN | 815-ADC0816CCN | ADC0816CCN |
| Product Name | Analog to Digital Converters (ADC) | 8-bit 5V DIP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT SAR 40DIP | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | DIP; "40-DIP (0.600"", 15.24mm)" | DIP | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600, 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 8 bits | 8 bits | 1 bits | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |