Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS7049QDCURQ1

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-45325-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45325-6-ND
Analog to Digital Converters (ADC) 296-45325-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45325-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45325-1-ND
Analog to Digital Converters (ADC) 296-45325-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45325-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45325-2-ND
Analog to Digital Converters (ADC) 296-45325-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 1.65V 3.6V Analog-to-Digital Converter IC
700-ADS7049QDCURQ1
Automotive 1.65V 3.6V Analog-to-Digital Converter IC 700-ADS7049QDCURQ1
12-Bit 2MSPS SAR ADC, 8-Pin, Automotive, 1.65V-3.6V Product overview: ADS7049QDCURQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.65V, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 1.65V, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7049QDCURQ1 can be used for catalog matching and distributor lookup.

12-Bit 2MSPS SAR ADC, 8-Pin, Automotive, 1.65V-3.6V Product overview: ADS7049QDCURQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.65V, 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 1.65V, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7049QDCURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS7049QDCURQ1 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO8

ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7049QDCURQ1
806203-ADS7049QDCURQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7049QDCURQ1 806203-ADS7049QDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 806203-ADS7049QDCURQ 1 Packaging: Reel Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 2M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.35V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 806203-ADS7049QDCURQ1
Packaging: Reel
Mounting Style: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.35V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7049QDCURQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7049QDCURQ1
Data Acquisition - Analog to Digital Converters (ADC) ADS7049QDCURQ1
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7049QDCURQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7049QDCURQ1
Analog to Digital Converters (ADC) ADS7049QDCURQ1
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
IC ADC 12-BIT 2MSPS SAR 8-VSSOP - 815-ADS7049QDCURQ1 - Utmel Electronic Limited
Hong Kong, China
IC ADC 12-BIT 2MSPS SAR 8-VSSOP
815-ADS7049QDCURQ1
IC ADC 12-BIT 2MSPS SAR 8-VSSOP 815-ADS7049QDCURQ1
IC ADC 12-BIT 2MSPS SAR 8-VSSOP

IC ADC 12-BIT 2MSPS SAR 8-VSSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7049QDCURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7049QDCURQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7049QDCURQ1
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-45325-6-ND 296-45325-1-ND 296-45325-2-ND 700-ADS7049QDCURQ1 ADS7049QDCURQ1 806203-ADS7049QDCURQ1 ADS7049QDCURQ1 ADS7049QDCURQ1 815-ADS7049QDCURQ1 ADS7049QDCURQ1
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Automotive 1.65V 3.6V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7049QDCURQ1 Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 12-BIT 2MSPS SAR 8-VSSOP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; VSSOP8 SSOP SOP; 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091, 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk
Resolution 12 bits 12 bits 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD - 859392-AD1334BD - Win Source Electronics
Specs
Package Type DIP; 40-CDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers