8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 120009-TLC0834CDR
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 2, 3, 4
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: TLC0834
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20k
Alternative Parts (Cross-Reference): WM0834ID; WM0834CD; TLC0834CPW; TLC0834CN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC
8-Bit 4-Ch 20kSPS ADC, SPI, 5.5V, 14-SOIC Product overview: TLC0834CDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0834CDR can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 14SOIC
Quad Channel Single ADC SAR 20ksps 8-bit Serial 14-Pin SOIC T/R
IC ADC 8BIT SAR 14SOIC
Bit Analog to Digital Converter Input
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0834CDR | TLC0834CDR | 120009-TLC0834CDR | TLC0834CDR-ND | 700-TLC0834CDR | TLC0834CDR | 815-TLC0834CDR | TLC0834CDR | TLC0834CDR | TLC0834CDR |
| Product Name | TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834CDR | Analog to Digital Converters (ADC) | 8-bit 5.5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Quad Channel Single ADC SAR 20ksps 8-bit Serial 14-Pin SOIC T/R | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC | SOIC; SOIC14 | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||||
| INL | 1 LSB |