Texas Instruments ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBRSAT

Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX - ADS8330IBRSAT - Texas Instruments
Dallas, TX, United States
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX
ADS8330IBRSAT
ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX ADS8330IBRSAT
2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAT
009392-ADS8330IBRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAT 009392-ADS8330IBRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009392-ADS8330IBRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009392-ADS8330IBRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21365-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21365-6-ND
Analog to Digital Converters (ADC) 296-21365-6-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21365-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21365-2-ND
Analog to Digital Converters (ADC) 296-21365-2-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21365-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21365-1-ND
Analog to Digital Converters (ADC) 296-21365-1-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8330IBRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8330IBRSAT
16-Bit 1MSPS Serial ADC, 2-Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8330IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBRSAT can be used for catalog matching and distributor lookup.

16-Bit 1MSPS Serial ADC, 2-Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8330IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8330IBRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8330IBRSAT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8330IBRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8330IBRSAT
Analog to Digital Converters (ADC) ADS8330IBRSAT
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now
IC ADC 16BIT 1MSPS 2CH 16-VQFN - 815-ADS8330IBRSAT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 1MSPS 2CH 16-VQFN
815-ADS8330IBRSAT
IC ADC 16BIT 1MSPS 2CH 16-VQFN 815-ADS8330IBRSAT
IC ADC 16BIT 1MSPS 2CH 16-VQFN

IC ADC 16BIT 1MSPS 2CH 16-VQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8330IBRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8330IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8330IBRSAT 009392-ADS8330IBRSAT 296-21365-6-ND 296-21365-2-ND 296-21365-1-ND 700-ADS8330IBRSAT ADS8330IBRSAT ADS8330IBRSAT ADS8330IBRSAT 815-ADS8330IBRSAT ADS8330IBRSAT
Product Name ADS8330 2.7V-5.5V, 16 Bit 1MSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8330IBRSAT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit 5.5V VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 16BIT 1MSPS 2CH 16-VQFN Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type QFN,TSSOP 16-QFN (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad VQFN VQFN16 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1.75 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers