Texas Instruments ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface ADS8507IDWRG4

Description
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface - ADS8507IDWRG4 - Texas Instruments
Dallas, TX, United States
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface
ADS8507IDWRG4
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface ADS8507IDWRG4
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85

16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SOIC Analog-to-Digital Converter IC
700-ADS8507IDWRG4
16-bit 5V SOIC Analog-to-Digital Converter IC 700-ADS8507IDWRG4
16-Bit 40KSPS ADC, Single-Ended, Parallel Interface, 5V, SOIC Product overview: ADS8507IDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8507IDWRG4 can be used for catalog matching and distributor lookup.

16-Bit 40KSPS ADC, Single-Ended, Parallel Interface, 5V, SOIC Product overview: ADS8507IDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8507IDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWRG4
198810-ADS8507IDWRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWRG4 198810-ADS8507IDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 198810-ADS8507IDWRG4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198810-ADS8507IDWRG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8507IDWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8507IDWRG4-ND
Analog to Digital Converters (ADC) ADS8507IDWRG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8507IDWRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8507IDWRG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS8507IDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8507IDWRG4
Analog to Digital Converters (ADC) ADS8507IDWRG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8507IDWRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8507IDWRG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet
IC ADC 16BIT SRL/PAR 40K 28SOIC - 815-ADS8507IDWRG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT SRL/PAR 40K 28SOIC
815-ADS8507IDWRG4
IC ADC 16BIT SRL/PAR 40K 28SOIC 815-ADS8507IDWRG4
IC ADC 16BIT SRL/PAR 40K 28SOIC

IC ADC 16BIT SRL/PAR 40K 28SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8507IDWRG4 700-ADS8507IDWRG4 198810-ADS8507IDWRG4 ADS8507IDWRG4-ND ADS8507IDWRG4 ADS8507IDWRG4 ADS8507IDWRG4 815-ADS8507IDWRG4
Product Name ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 16-bit 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWRG4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT SRL/PAR 40K 28SOIC
Interface Type Parallel Parallel Parallel; SPI; SPI, Parallel Parallel; SPI Parallel; SPI; SPI, Parallel Parallel; SPI; SPI, Parallel
Package Type SOIC SOIC SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295, 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers