8-Bit 31KS/s Serial ADC, SOIC, 1-Ch Product overview: ADC0831CCWM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0831CCWM can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SERIAL I/O 14-SOIC
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC0831CCWM | ADC0831CCWM-ND | ADC0831CCWM | 815-ADC0831CCWM | ADC0831CCWM | ADC0831CCWM |
| Product Name | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT SERIAL I/O 14-SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial, SPI | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; 14-SOIC (0.295, 7.50mm Width) | 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 8 bits | 8 bits | 1 bits | 8 bits | ||
| Dissipation | 800 milliwatts | 800 milliwatts | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |