Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ ADC1001CCJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 141825-ADC1001CCJ Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-CDIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141825-ADC1001CCJ Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-CDIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ
141825-ADC1001CCJ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ 141825-ADC1001CCJ
Manufacturer: Texas Instruments Win Source Part Number: 141825-ADC1001CCJ Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-CDIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141825-ADC1001CCJ
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-CDIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Analog-to-Digital Converter IC - 700-ADC1001CCJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Analog-to-Digital Converter IC
700-ADC1001CCJ
DIP Analog-to-Digital Converter IC 700-ADC1001CCJ
1-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, DIP-20 Product overview: ADC1001CCJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1001CCJ can be used for catalog matching and distributor lookup.

1-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PDIP20, DIP-20 Product overview: ADC1001CCJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1001CCJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC1001CCJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC1001CCJ-ND
Analog to Digital Converters (ADC) ADC1001CCJ-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC1001CCJ
Data Acquisition - Analog to Digital Converters (ADC) ADC1001CCJ
IC ADC 10BIT SAR 20CDIP

IC ADC 10BIT SAR 20CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC1001CCJ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC1001CCJ
IC ADC 10BIT SAR 20CDIP

IC ADC 10BIT SAR 20CDIP

Supplier's Site
IC ADC 10BIT SAR 20CDIP - 815-ADC1001CCJ - Utmel Electronic Limited
Hong Kong, China
IC ADC 10BIT SAR 20CDIP
815-ADC1001CCJ
IC ADC 10BIT SAR 20CDIP 815-ADC1001CCJ
IC ADC 10BIT SAR 20CDIP

IC ADC 10BIT SAR 20CDIP

Supplier's Site
Analog to Digital Converters (ADC) - ADC1001CCJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC1001CCJ
Analog to Digital Converters (ADC) ADC1001CCJ
10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

10 Bit Analog to Digital Converter 1 Input 1 SAR 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 141825-ADC1001CCJ 700-ADC1001CCJ ADC1001CCJ-ND ADC1001CCJ ADC1001CCJ 815-ADC1001CCJ ADC1001CCJ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC1001CCJ DIP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 10BIT SAR 20CDIP Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP; 20-CDIP CDIP CDIP; "20-CDIP (0.300"", 7.62mm)" DIP; 20-CDIP (0.300\", 7.62mm) DIP; 20-CDIP (0.300, 7.62mm) DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube/Rail Tube Tube; Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details