Texas Instruments ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference ADS1118IRUGT

Description
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125
Request a Quote Datasheet
Description
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference - ADS1118IRUGT - Texas Instruments
Dallas, TX, United States
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference
ADS1118IRUGT
ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference ADS1118IRUGT
16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125

16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference 10-X2QFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34966-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34966-6-ND
Analog to Digital Converters (ADC) 296-34966-6-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34966-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34966-2-ND
Analog to Digital Converters (ADC) 296-34966-2-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-34966-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34966-1-ND
Analog to Digital Converters (ADC) 296-34966-1-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
16-bit QFN Analog-to-Digital Converter IC - 700-ADS1118IRUGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit QFN Analog-to-Digital Converter IC
700-ADS1118IRUGT
16-bit QFN Analog-to-Digital Converter IC 700-ADS1118IRUGT
16-Bit 860S/s 4-Ch Delta-Sigma ADC, SPI, QFN Product overview: ADS1118IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1118IRUGT can be used for catalog matching and distributor lookup.

16-Bit 860S/s 4-Ch Delta-Sigma ADC, SPI, QFN Product overview: ADS1118IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1118IRUGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT - 1015359-ADS1118IRUGT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT
1015359-ADS1118IRUGT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT 1015359-ADS1118IRUGT
Manufacturer: Texas Instruments Win Source Part Number: 1015359-ADS1118IRUGT Packaging: Reel - TR Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-X2QFN (2x1.5) Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Sampling Rate: 860 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015359-ADS1118IRUGT
Packaging: Reel - TR
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 860
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1118IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1118IRUGT
IC ADC 16BIT SIGMA-DELTA 10X2QFN

IC ADC 16BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1118IRUGT
Data Acquisition - Analog to Digital Converters (ADC) ADS1118IRUGT
IC ADC 16BIT SIGMA-DELTA 10X2QFN

IC ADC 16BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1118IRUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1118IRUGT
Analog to Digital Converters (ADC) ADS1118IRUGT
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now
IC ADC 16BIT SPI 860SPS 10X2QFN - 815-ADS1118IRUGT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT SPI 860SPS 10X2QFN
815-ADS1118IRUGT
IC ADC 16BIT SPI 860SPS 10X2QFN 815-ADS1118IRUGT
IC ADC 16BIT SPI 860SPS 10X2QFN

IC ADC 16BIT SPI 860SPS 10X2QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1118IRUGT 296-34966-6-ND 296-34966-2-ND 296-34966-1-ND 700-ADS1118IRUGT 1015359-ADS1118IRUGT ADS1118IRUGT ADS1118IRUGT ADS1118IRUGT 815-ADS1118IRUGT
Product Name ADS1118 16-Bit ADC with Integrated MUX, PGA, Temperature Sensor, Oscillator, and Reference Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1118IRUGT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 16BIT SPI 860SPS 10X2QFN
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VSSOP,X2QFN 10-XFQFN 10-XFQFN 10-XFQFN QFN 10-X2QFN (2x1.5) 10-XFQFN 10-XFQFN 10-XFQFN
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers