The ADS1241 is a 24-bit delta-sigma analog-to-digital converter designed for high-resolution measurement applications such as industrial process control, weigh scales, and portable instrumentation. It features simultaneous 50 Hz and 60 Hz noise rejection, programmable gain from 1 to 128, and up to eight differential input channels with internal buffering for high input impedance. The device operates from a 2.7 V to 5.25 V supply, consumes 675 µA maximum at PGA = 128 and buffer ON, and includes an on-chip offset DAC and external differential reference input. It is packaged in a 28-pin SSOP with dimensions of 530 mm length, 10.5 mm width, and 4000 µm thickness, and operates across a temperature range of -40°C to +85°C. The ADS1241EG4 variant is surface mount and RoHS compliant.
24-Bit Analog-to-Digital Converter 28-SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1141628-ADS1241EG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1241
Categories: Integrated Circuits (ICs)
Sampling Rate: 15
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC2446IUHF; LTC2445IUHF#TR; LTC2447IUHF#TR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
24-Bit 15S/s 8-Ch Delta-Sigma ADC SPI PGA SSOP Product overview: ADS1241EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1241EG4 can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 28SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24-BIT SER PROGBL 28-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1241EG4 | ADS1241EG4-ND | 1141628-ADS1241EG4 | 700-ADS1241EG4 | ADS1241EG4 | ADS1241EG4 | ADS1241EG4 | 815-ADS1241EG4 |
| Product Name | ADS1241 24-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1241EG4 | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 24-BIT SER PROGBL 28-SSOP |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209, 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 3 bits | |||
| INL | 252 LSB |