Texas Instruments ADS6129 Low power 12-bit, 250 MSPS ADC ADS6129IRGZT

Description
Low power 12-bit, 250 MSPS ADC 48-VQFN -40 to 85
Request a Quote
Description
Low power 12-bit, 250 MSPS ADC 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS6129IRGZT is a low power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, capable of sampling rates up to 250 MSPS. It features both Double Data Rate (DDR) LVDS and parallel CMOS output options, making it versatile for various communication applications. The device includes programmable fine gain options of up to 6 dB, which can enhance signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) performance. It operates within an industrial temperature range of -40°C to 85°C and is housed in a compact 48-QFN package. The ADC is designed to automatically scale down power consumption at lower sampling rates without compromising performance, making it suitable for power-sensitive applications. Additionally, it supports both internal and external reference configurations, providing flexibility in design.

Datasheet Summary
Powered by GS/AI

The ADS6129IRGZT is a low power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, capable of sampling rates up to 250 MSPS. It features both Double Data Rate (DDR) LVDS and parallel CMOS output options, making it versatile for various communication applications. The device includes programmable fine gain options of up to 6 dB, which can enhance signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) performance. It operates within an industrial temperature range of -40°C to 85°C and is housed in a compact 48-QFN package. The ADC is designed to automatically scale down power consumption at lower sampling rates without compromising performance, making it suitable for power-sensitive applications. Additionally, it supports both internal and external reference configurations, providing flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
ADS6129 Low power 12-bit, 250 MSPS ADC - ADS6129IRGZT - Texas Instruments
Dallas, TX, United States
ADS6129 Low power 12-bit, 250 MSPS ADC
ADS6129IRGZT
ADS6129 Low power 12-bit, 250 MSPS ADC ADS6129IRGZT
Low power 12-bit, 250 MSPS ADC 48-VQFN -40 to 85

Low power 12-bit, 250 MSPS ADC 48-VQFN -40 to 85

Buy Now Datasheet
 - ADS6129IRGZT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, PQCC48

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, PQCC48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6129IRGZT
1141785-ADS6129IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6129IRGZT 1141785-ADS6129IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1141785-ADS6129IRGZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: ADS6129 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): LTC2241IUP-10#TR; LTC2241CUP-12; LTC2208IUP-14; Introduction Date: May 01, 2008 ECCN: 3A991.c.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141785-ADS6129IRGZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADS6129
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2241IUP-10#TR; LTC2241CUP-12; LTC2208IUP-14;
Introduction Date: May 01, 2008
ECCN: 3A991.c.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23722-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23722-2-ND
Analog to Digital Converters (ADC) 296-23722-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS6129IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS6129IRGZT
12-Bit 250MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6129IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6129IRGZT can be used for catalog matching and distributor lookup.

12-Bit 250MSPS ADC, LVDS/Parallel Interface, VQFN Product overview: ADS6129IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6129IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS6129IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS6129IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS6129IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
IC ADC 12BIT 250MSPS 48-QFN - 815-ADS6129IRGZT - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 250MSPS 48-QFN
815-ADS6129IRGZT
IC ADC 12BIT 250MSPS 48-QFN 815-ADS6129IRGZT
IC ADC 12BIT 250MSPS 48-QFN

IC ADC 12BIT 250MSPS 48-QFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS6129IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS6129IRGZT
Analog to Digital Converters (ADC) ADS6129IRGZT
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS6129IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS6129IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS6129IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS6129IRGZT ADS6129IRGZT 1141785-ADS6129IRGZT 296-23722-2-ND 700-ADS6129IRGZT ADS6129IRGZT 815-ADS6129IRGZT ADS6129IRGZT ADS6129IRGZT
Product Name ADS6129 Low power 12-bit, 250 MSPS ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6129IRGZT Analog to Digital Converters (ADC) VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) IC ADC 12BIT 250MSPS 48-QFN Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Serial; Parallel Parallel; LVDS - Parallel, Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN48 48-VFQFN Exposed Pad VQFN EP 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers