8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054885-TLC0832IPE4
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 22k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC ADC 8BIT 8-PDIP
8-Bit 22kSPS SPI ADC, 2-Ch, Single Supply Product overview: TLC0832IPE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0832IPE4 can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 8BIT 2CH SRL OUT 8-DIP
8-BIT, 22 KSPS ADC SERIAL OUT, U
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0832IPE4 | 054885-TLC0832IPE4 | 296-TLC0832IPE4-ND | 700-TLC0832IPE4 | TLC0832IPE4 | 815-TLC0832IPE4 | TLC0832IPE4 |
| Product Name | TLC0832 8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0832IPE4 | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 8BIT 2CH SRL OUT 8-DIP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial; Serial | SPI | Serial | SPI; SPI | |
| Package Type | PDIP,SOIC | DIP; PDIP; 8-PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | ||
| INL | 1 LSB |