12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
12-Bit 80MSPS ADC, 1GHz BW, LVDS/Parallel, TQFP Product overview: ADS5410IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1GHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5410IPFB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015487-ADS5410IPFB
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.6 V to 2 V
Sampling Rate: 80M
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 250
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC HS 12BIT 80MSPS 48-TQFP
IC ADC 12BIT PIPELINED 48TQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-13448-ND | ADS5410IPFB | 700-ADS5410IPFB | 1015487-ADS5410IPFB | ADS5410IPFB | 815-ADS5410IPFB | ADS5410IPFB |
| Product Name | Analog to Digital Converters (ADC) | 1GHz Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5410IPFB | Analog to Digital Converters (ADC) | IC ADC HS 12BIT 80MSPS 48-TQFP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | 48-TQFP |
| Packing Method | Tray | Tray | Tray | Tray | Tape Reel; Tray | Tray; TrayTray | |
| Pins | 48 | 48 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits |