Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8588HIPMR

Description
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50902-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50902-2-ND
Analog to Digital Converters (ADC) 296-50902-2-ND
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPMR
809209-ADS8588HIPMR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPMR 809209-ADS8588HIPMR
Manufacturer: Texas Instruments Win Source Part Number: 809209-ADS8588HIPMR Packaging: Reel Mounting Style: Surface Mount Features: Simultaneous Sampling Configuration: PGA-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 500k Data Interface: Parallel, Serial Number of A/D Converters: 8 Reference Type: External, Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 2.3V ~ 5.25V Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 809209-ADS8588HIPMR
Packaging: Reel
Mounting Style: Surface Mount
Features: Simultaneous Sampling
Configuration: PGA-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 500k
Data Interface: Parallel, Serial
Number of A/D Converters: 8
Reference Type: External, Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.3V ~ 5.25V
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8588HIPMR
16-bit Analog-to-Digital Converter IC 700-ADS8588HIPMR
16-Bit 500kSPS 8-Channel Simultaneous-Samplin g ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588HIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588HIPMR can be used for catalog matching and distributor lookup.

16-Bit 500kSPS 8-Channel Simultaneous-Sampling ADC With Bipolar Inputs on a Single Supply 64-LQFP -40 to 125 Product overview: ADS8588HIPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8588HIPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16B 8CH 500KSPS SAR ADC - 815-ADS8588HIPMR - Utmel Electronic Limited
Hong Kong, China
16B 8CH 500KSPS SAR ADC
815-ADS8588HIPMR
16B 8CH 500KSPS SAR ADC 815-ADS8588HIPMR
16B 8CH 500KSPS SAR ADC

16B 8CH 500KSPS SAR ADC

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8588HIPMR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8588HIPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8588HIPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8588HIPMR
Analog to Digital Converters (ADC) ADS8588HIPMR
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPMR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8588HIPMR
Data Acquisition - Analog to Digital Converters (ADC) ADS8588HIPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50902-2-ND 809209-ADS8588HIPMR 700-ADS8588HIPMR 815-ADS8588HIPMR ADS8588HIPMR ADS8588HIPMR ADS8588HIPMR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPMR 16-bit Analog-to-Digital Converter IC 16B 8CH 500KSPS SAR ADC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel Serial; Parallel; Parallel, Serial Serial; Parallel; SPI; Parallel, Serial Serial Serial; Parallel; Parallel, Serial
Package Type LFQP; 64-LQFP QFP; 64-LQFP 64-LQFP QFP; 64-LQFP
Packing Method Tape Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 64 64
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details