8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 20-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 899815-TLC0838CPWR
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC0838
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
8-Bit 8-Ch 20kSPS ADC SPI Serial Out 5.5V 20-TSSOP Product overview: TLC0838CPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0838CPWR can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-TSSOP
Octal Channel Single ADC SAR 20ksps 8-bit Serial 20-Pin TSSOP T/R
IC ADC 8BIT SAR 20TSSOP
IC ADC 8BIT SAR 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0838CPWR | 899815-TLC0838CPWR | TLC0838CPWR-ND | 700-TLC0838CPWR | TLC0838CPWR | 815-TLC0838CPWR | TLC0838CPWR | TLC0838CPWR |
| Product Name | TLC0838 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0838CPWR | Analog to Digital Converters (ADC) | 8-bit 5.5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Octal Channel Single ADC SAR 20ksps 8-bit Serial 20-Pin TSSOP T/R | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC,TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | |||
| INL | 1 LSB |