The ADS8413 is a 16-bit, 2-MSPS analog-to-digital converter with a unipolar differential input range of ±4 V and a 200-Mbps LVDS serial interface. It features an internal 4.096-V reference, 48-pin QFN packaging, and operates over a temperature range of -40°C to 85°C. Power dissipation is 290 mW at full speed, with nap mode at 125 mW and power-down at 5 mW. Integral nonlinearity is -1 LSB to +1 LSB for the ADS8413IB variant, and differential nonlinearity is ±1.5/-0.5 LSB. The device supports zero latency at full speed and includes an internal reference buffer.
16-bit, Unipolar Diff Input, 2MSPS Sampling rate, 4.75V to 5.25V ADC with LVDS Serial Interface 48-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC48
16-bit 2MSPS ADC, 5V, LVDS, VQFN Product overview: ADS8413IBRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8413IBRGZT can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT 2MSPS 48-VQFN
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8413IBRGZT | 296-19396-2-ND | ADS8413IBRGZT | 700-ADS8413IBRGZT | ADS8413IBRGZT | ADS8413IBRGZT | 815-ADS8413IBRGZT | ADS8413IBRGZT |
| Product Name | ADS8413 16-bit, Unipolar Diff Input, 2MSPS Sampling rate, 4.75V to 5.25V ADC with LVDS Serial Interface | Analog to Digital Converters (ADC) | 16-bit 5V VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT 2MSPS 48-VQFN | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Serial | Serial | Parallel | Serial; LVDS - Serial | Serial; Parallel; LVDS - Serial | Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN48 | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 2 LSB |