Texas Instruments ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IDCUT

Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote
Description
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7040IDCUT is an 8-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with ultra-low power consumption and a compact VSSOP-8 package measuring 2.30 mm × 2.00 mm. It operates with analog and digital supply voltages from 1.65 V to 3.6 V, supports a temperature range of -40°C to 125°C, and complies with the JESD8-7A standard for digital I/O. The device features zero data latency, integrated offset calibration, and an SPI-compatible interface operating up to 12 MHz.

Datasheet Summary
Powered by GS/AI

The ADS7040IDCUT is an 8-bit, 1-MSPS successive-approximation register (SAR) analog-to-digital converter with ultra-low power consumption and a compact VSSOP-8 package measuring 2.30 mm × 2.00 mm. It operates with analog and digital supply voltages from 1.65 V to 3.6 V, supports a temperature range of -40°C to 125°C, and complies with the JESD8-7A standard for digital I/O. The device features zero data latency, integrated offset calibration, and an SPI-compatible interface operating up to 12 MHz.

Suppliers

Company
Product
Description
Supplier Links
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended - ADS7040IDCUT - Texas Instruments
Dallas, TX, United States
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended
ADS7040IDCUT
ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended ADS7040IDCUT
Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUT
1015563-ADS7040IDCUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUT 1015563-ADS7040IDCUT
Manufacturer: Texas Instruments Win Source Part Number: 1015563-ADS7040IDCUT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Analog Supply Voltage: 1.65 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015563-ADS7040IDCUT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Analog Supply Voltage: 1.65 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC
700-ADS7040IDCUT
Low-Power 8-bit 8 bit Analog-to-Digital Converter IC 700-ADS7040IDCUT
Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-VSSOP -40 to 125 Product overview: ADS7040IDCUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IDCUT can be used for catalog matching and distributor lookup.

Ultra-low-power, ultra-small-size SAR ADC, 8 bit, 1 MSPS, single ended 8-VSSOP -40 to 125 Product overview: ADS7040IDCUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 8 bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 8-bit, 8 bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7040IDCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS7040IDCUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7040IDCUTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7040IDCUTDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7040IDCUTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7040IDCUTCT-ND
Analog to Digital Converters (ADC) 296-ADS7040IDCUTCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7040IDCUTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7040IDCUTTR-ND
Analog to Digital Converters (ADC) 296-ADS7040IDCUTTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IDCUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7040IDCUT
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7040IDCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7040IDCUT
Analog to Digital Converters (ADC) ADS7040IDCUT
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R - 815-ADS7040IDCUT - Utmel Electronic Limited
Hong Kong, China
ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R
815-ADS7040IDCUT
ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R 815-ADS7040IDCUT
ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R

ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7040IDCUT
Data Acquisition - Analog to Digital Converters (ADC) ADS7040IDCUT
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7040IDCUT 1015563-ADS7040IDCUT 700-ADS7040IDCUT 296-ADS7040IDCUTDKR-ND 296-ADS7040IDCUTCT-ND 296-ADS7040IDCUTTR-ND ADS7040IDCUT ADS7040IDCUT 815-ADS7040IDCUT ADS7040IDCUT
Product Name ADS7040 Ultra-Low Power and Ultra-Small Size SAR ADC| 8-Bit | 1MSPS | Single-Ended Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7040IDCUT Low-Power 8-bit 8 bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN US8 "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091\", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091, 2.30mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 1 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers