Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS114S08BIRHBR

Description
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50880-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50880-1-ND
Analog to Digital Converters (ADC) 296-50880-1-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50880-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50880-2-ND
Analog to Digital Converters (ADC) 296-50880-2-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50880-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50880-6-ND
Analog to Digital Converters (ADC) 296-50880-6-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR - 910816-ADS114S08BIRHBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR
910816-ADS114S08BIRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR 910816-ADS114S08BIRHBR
Manufacturer: Texas Instruments Win Source Part Number: 910816-ADS114S08BIRH BR Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS114S08 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50880-1, ADS114S08BIRHBR-ND, 296-50880-2, 296-50880-6

Manufacturer: Texas Instruments
Win Source Part Number: 910816-ADS114S08BIRHBR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS114S08
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50880-1, ADS114S08BIRHBR-ND, 296-50880-2, 296-50880-6

Buy Now Datasheet
IC ADC 16BIT SIGMA-DELTA 32VQFN - 815-ADS114S08BIRHBR - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT SIGMA-DELTA 32VQFN
815-ADS114S08BIRHBR
IC ADC 16BIT SIGMA-DELTA 32VQFN 815-ADS114S08BIRHBR
IC ADC 16BIT SIGMA-DELTA 32VQFN

IC ADC 16BIT SIGMA-DELTA 32VQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS114S08BIRHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS114S08BIRHBR
IC ADC 16BIT SIGMA-DELTA 32VQFN

IC ADC 16BIT SIGMA-DELTA 32VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS114S08BIRHBR
Data Acquisition - Analog to Digital Converters (ADC) ADS114S08BIRHBR
IC ADC 16BIT SIGMA-DELTA 32VQFN

IC ADC 16BIT SIGMA-DELTA 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS114S08BIRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS114S08BIRHBR
Analog to Digital Converters (ADC) ADS114S08BIRHBR
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50880-1-ND 296-50880-2-ND 296-50880-6-ND 910816-ADS114S08BIRHBR 815-ADS114S08BIRHBR ADS114S08BIRHBR ADS114S08BIRHBR ADS114S08BIRHBR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIRHBR IC ADC 16BIT SIGMA-DELTA 32VQFN Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Cut Tape (CT) Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 32 32 32 32
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers