Manufacturer: Texas Instruments
Win Source Part Number: 1142101-ADS8678IDBT
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: PGA
Package: 38-TFSOP (0.173", 4.40mm Width)
Configuration: PGA-MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 14
Number of Converters: 1
Family Name: ADS8678
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): AD7949BCPZRL; LTC2308IUF; LTC2308IUF#PBF;
Introduction Date: July 21, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
14-Bit 500kSPS 8-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8678IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8678IDBT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
14 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
IC ADC 14BIT SAR 38TSSOP
IC ADC 14BIT 500KSPS 8CH 38TSSOP
IC ADC 14BIT SAR 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1142101-ADS8678IDBT | 700-ADS8678IDBT | 296-42528-5-ND | ADS8678IDBT | ADS8678IDBT | 815-ADS8678IDBT | ADS8678IDBT |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8678IDBT | 5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 14BIT 500KSPS 8CH 38TSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173, 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec |