16-Bit High-Speed 6-Channel Simultaneous-Samplin
Manufacturer: Texas Instruments
Win Source Part Number: 910925-ADS8586SIPMR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
Package: 64-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8586
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50901-2, ADS8586SIPMR-ND, 296-50901-1, 296-50901-6
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
16B 6 CHANNEL SIM SAM SAR ADC
16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8586SIPMR | 910925-ADS8586SIPMR | 296-50901-1-ND | 296-50901-2-ND | ADS8586SIPMR | 815-ADS8586SIPMR | ADS8586SIPMR | ADS8586SIPMR |
| Product Name | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8586SIPMR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 16B 6 CHANNEL SIM SAM SAR ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | QFP; 64-LQFP (10x10) | LFQP; 64-LQFP | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | QFP; 64-LQFP | ||
| Interface Type | Serial; Parallel | Serial; Parallel | Serial; Parallel; SPI; Parallel, Serial | Serial | Serial; Parallel; Parallel, Serial | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 64 | 64 | 64 |