Manufacturer: Texas Instruments
Win Source Part Number: 084691-ADS1281IPWR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 31
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 4k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 31-Bit, 1 Func, 1 Channel, Serial Access, PDSO24
24-bit 4kS/s Delta-Sigma ADC, 1-Ch, Diff, SPI, TSSOP Product overview: ADS1281IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1281IPWR can be used for catalog matching and distributor lookup.
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
IC ADC 24BIT HI-RES 24-TSSOP
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
IC ADC 31BIT SIGMA-DELTA 24TSSOP
IC ADC 31BIT SIGMA-DELTA 24TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 084691-ADS1281IPWR | ADS1281IPWR | 700-ADS1281IPWR | 296-22915-2-ND | 815-ADS1281IPWR | ADS1281IPWR | ADS1281IPWR | ADS1281IPWR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1281IPWR | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | IC ADC 24BIT HI-RES 24-TSSOP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI, Serial | SPI; SPI | Serial; SPI; SPI | SPI; SPI | ||
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP | SOP; SSOP; TSSOP24 | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; 24-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec |