20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PDIP
Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 28-PDIP Product overview: PCM1760P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1760P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136382-PCM1760P
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: Serial
Number of A/D Converters: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-PDIP
IC ADC 20BIT SIGMA-DELTA 28DIP
IC ADC 20BIT SIGMA-DELTA 28DIP
IC ADC 20BIT SIGMA-DELTA 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1760P-ND | 700-PCM1760P | 136382-PCM1760P | PCM1760P | PCM1760P | PCM1760P | 815-PCM1760P |
| Product Name | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - PCM1760P | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 20BIT SIGMA-DELTA 28DIP |
| Interface Type | Serial; Serial | Serial | Serial; Serial | Serial | Serial; Serial | Serial; Serial | |
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600, 15.24mm) | |
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 20 bits | 20 bits | |||||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |