Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IRSAT

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IRSAT - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IRSAT
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IRSAT
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
16-bit 2.7V 5.5V QFN Analog-to-Digital Converter IC - 700-ADS8327IRSAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 2.7V 5.5V QFN Analog-to-Digital Converter IC
700-ADS8327IRSAT
16-bit 2.7V 5.5V QFN Analog-to-Digital Converter IC 700-ADS8327IRSAT
2.7V-to-5.5V 16-Bit 500kSPS Serial Analog-to-Digital Converter (ADC) 16-QFN -40 to 85 Product overview: ADS8327IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.7V, 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.7V, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IRSAT can be used for catalog matching and distributor lookup.

2.7V-to-5.5V 16-Bit 500kSPS Serial Analog-to-Digital Converter (ADC) 16-QFN -40 to 85 Product overview: ADS8327IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.7V, 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.7V, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-21531-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21531-2-ND
Analog to Digital Converters (ADC) 296-21531-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
 - ADS8327IRSAT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IRSAT
009385-ADS8327IRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IRSAT 009385-ADS8327IRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009385-ADS8327IRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Alternative Parts (Cross-Reference): AD7686BCPZRL7; MAX11162ETB+T; ADS8327IRSAT; ADS8327IRSAR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009385-ADS8327IRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AD7686BCPZRL7; MAX11162ETB+T; ADS8327IRSAT; ADS8327IRSAR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8327IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
IC ADC 16BIT 500KSPS 16QFN - 815-ADS8327IRSAT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 500KSPS 16QFN
815-ADS8327IRSAT
IC ADC 16BIT 500KSPS 16QFN 815-ADS8327IRSAT
IC ADC 16BIT 500KSPS 16QFN

IC ADC 16BIT 500KSPS 16QFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8327IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8327IRSAT
Analog to Digital Converters (ADC) ADS8327IRSAT
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8327IRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IRSAT 700-ADS8327IRSAT 296-21531-2-ND ADS8327IRSAT 009385-ADS8327IRSAT ADS8327IRSAT 815-ADS8327IRSAT ADS8327IRSAT ADS8327IRSAT
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-bit 2.7V 5.5V QFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IRSAT Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT 500KSPS 16QFN Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP VQFN 16-VQFN Exposed Pad VQFN16 16-QFN (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 2 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers