Texas Instruments ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SBDBT

Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC - ADS7951SBDBT - Texas Instruments
Dallas, TX, United States
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC
ADS7951SBDBT
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC ADS7951SBDBT
12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125

12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC 30-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBDBT
1141954-ADS7951SBDBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBDBT 1141954-ADS7951SBDBT
Manufacturer: Texas Instruments Win Source Part Number: 1141954-ADS7951SBDBT Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 30-TFSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADS7951 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): AD7918BRU; AD7918BRUZ; AD7918BRU-REEL7; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141954-ADS7951SBDBT
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADS7951
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): AD7918BRU; AD7918BRUZ; AD7918BRU-REEL7;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS7951SBDBT - Rochester Electronics
Newburyport, MA, United States
ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC

ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-23500-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23500-5-ND
Analog to Digital Converters (ADC) 296-23500-5-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBDBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SBDBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7951SBDBT
IC ADC 12BIT SAR 30TSSOP

IC ADC 12BIT SAR 30TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBDBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7951SBDBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7951SBDBT
IC ADC 12BIT SAR 30TSSOP

IC ADC 12BIT SAR 30TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7951SBDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7951SBDBT
Analog to Digital Converters (ADC) ADS7951SBDBT
12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP

Buy Now
IC ADC 12BIT 1MSPS 8CH 30-TSSOP - 815-ADS7951SBDBT - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 1MSPS 8CH 30-TSSOP
815-ADS7951SBDBT
IC ADC 12BIT 1MSPS 8CH 30-TSSOP 815-ADS7951SBDBT
IC ADC 12BIT 1MSPS 8CH 30-TSSOP

IC ADC 12BIT 1MSPS 8CH 30-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7951SBDBT 1141954-ADS7951SBDBT ADS7951SBDBT 296-23500-5-ND ADS7951SBDBT ADS7951SBDBT ADS7951SBDBT 815-ADS7951SBDBT
Product Name ADS7951 12 bit, 1 MSPS, 8 Channel, Single-Ended, SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7951SBDBT Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 12BIT 1MSPS 8CH 30-TSSOP
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN SSOP SOP; SSOP; TSSOP30 TSSOP; "30-TFSOP (0.173"", 4.40mm Width)" 30-TFSOP (0.173\", 4.40mm Width) SOP; 30-TFSOP (0.173\", 4.40mm Width) 30-TFSOP (0.173, 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers