Precision analog-to-digital converter with integrated 8051-compatible microcontroller and 16 kB flash memory, featuring 24-bit no missing codes resolution, programmable gain amplifier (1 to 128), eight differential/single-
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1079877-MSC1210Y4PAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC ADC W/MICROCTRLR 64-TQFP
IC ADC/DAC 24BIT 1K 64TQFP
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1210Y4PAGR | 1079877-MSC1210Y4PAGR | 815-MSC1210Y4PAGR | MSC1210Y4PAGR |
| Product Name | MSC1210Y4 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 16k Flash Memory | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y4PAGR | IC ADC W/MICROCTRLR 64-TQFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | Serial; Parallel; SPI; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; 64-TQFP | QFP |
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 4 milliwatts | |||
| Input Voltage | 2.7 to 5.25 volts |