Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3421A3T-E/CH

Description
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3421A3T-E/CHCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3421A3T-E/CHCT-ND
Analog to Digital Converters (ADC) MCP3421A3T-E/CHCT-ND
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3421A3T-E/CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3421A3T-E/CHDKR-ND
Analog to Digital Converters (ADC) MCP3421A3T-E/CHDKR-ND
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3421A3T-E/CHTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3421A3T-E/CHTR-ND
Analog to Digital Converters (ADC) MCP3421A3T-E/CHTR-ND
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
18BIT SOT23 Analog-to-Digital Converter IC
700-MCP3421A3T-E/CH
18BIT SOT23 Analog-to-Digital Converter IC 700-MCP3421A3T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6 Product overview: MCP3421A3T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3421A3T-E/CH can be used for catalog matching and distributor lookup.

IC ADC 18BIT SIGMA-DELTA SOT23-6 Product overview: MCP3421A3T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3421A3T-E/CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321164-MCP3421A3T-E/CH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321164-MCP3421A3T-E/CH
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321164-MCP3421A3T-E/CH
Manufacturer: Microchip Technology Win Source Part Number: 1321164-MCP3421A3T-E /CH Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: PGA Standard Package: 3,000 Mounting: Surface Mount Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 18 Sampling Rate (Per Second): 3.75 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP3421A3T-E/CHTR,MC P3421A3T-E/CHDKR,MCP 3421A3TECH,MCP3421A3 T-E/CHCT,MCP3421A3T- E/CH-ND Base Product Number: MCP3421 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321164-MCP3421A3T-E/CH
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: PGA
Standard Package: 3,000
Mounting: Surface Mount
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 18
Sampling Rate (Per Second): 3.75
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3421A3T-E/CHTR,MCP3421A3T-E/CHDKR,MCP3421A3TECH,MCP3421A3T-E/CHCT,MCP3421A3T-E/CH-ND
Base Product Number: MCP3421
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC ADC 18BIT 3.75SPS 1CH SOT23-6 - 536-MCP3421A3T-E/CH - Utmel Electronic Limited
Hong Kong, China
IC ADC 18BIT 3.75SPS 1CH SOT23-6
536-MCP3421A3T-E/CH
IC ADC 18BIT 3.75SPS 1CH SOT23-6 536-MCP3421A3T-E/CH
IC ADC 18BIT 3.75SPS 1CH SOT23-6

IC ADC 18BIT 3.75SPS 1CH SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - MCP3421A3T-E/CH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3421A3T-E/CH
Analog to Digital Converters (ADC) MCP3421A3T-E/CH
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A3T-E/CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3421A3T-E/CH
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3421A3T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A3T-E/CH - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3421A3T-E/CH
Data Acquisition - Analog to Digital Converters (ADC) MCP3421A3T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3421A3T-E/CHCT-ND MCP3421A3T-E/CHDKR-ND MCP3421A3T-E/CHTR-ND 700-MCP3421A3T-E/CH 1321164-MCP3421A3T-E/CH 536-MCP3421A3T-E/CH MCP3421A3T-E/CH MCP3421A3T-E/CH MCP3421A3T-E/CH
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 18BIT SOT23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 18BIT 3.75SPS 1CH SOT23-6 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C I2C; I2C Serial; I2C; I2C I2C; I²C
Package Type SOT-23-6 SOT-23-6 SOT-23-6 Tape & Reel (TR) SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 18 bits 18 bits 18 bits 18 bits 2.25 bits 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1876JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details