ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-VQFN (7x7)
Dual-Channel, 12-Bit, 25-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC3221IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3221IRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 767760-ADC3221IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADC3221
Categories: Integrated Circuits (ICs)
Sampling Rate: 25M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC3221IRGZR;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
ADC Dual Pipelined 25Msps 12-bit LVDS/Serial 48-Pin VQFN T/R
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3221IRGZT | 296-45551-2-ND | 700-ADC3221IRGZT | 767760-ADC3221IRGZT | ADC3221IRGZT | ADC3221IRGZT | ADC3221IRGZT | 815-ADC3221IRGZT |
| Product Name | ADC3221 ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3221IRGZT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC Dual Pipelined 25Msps 12-bit LVDS/Serial 48-Pin VQFN T/R |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | |||||
| Dissipation | 120 milliwatts | 120 milliwatts |