The ADS8319 is a 16-bit, 500-kSPS successive-approxima
Precision 16-Bit SAR w/ SPI interface in MSOP-10 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768153-ADS8319IDGST
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8319
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7685CRM; AD7685CRMRL7; AD7685BRM;
Introduction Date: March 01, 2008
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
16-Bit SAR ADC, SPI, 0-4V In, 2.375-5V Sup, 10-Pin Product overview: ADS8319IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4V, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 4V, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8319IDGST can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
ADC 16BIT 500KSPS SAR 10-MSOP
IC ADC 16BIT SAR 10VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 16BIT SAR 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8319IDGST | 768153-ADS8319IDGST | 700-ADS8319IDGST | 296-24063-2-ND | 296-24063-1-ND | 296-24063-6-ND | 815-ADS8319IDGST | ADS8319IDGST | ADS8319IDGST | ADS8319IDGST |
| Product Name | ADS8319 Precision 16-Bit SAR w/ SPI interface in MSOP-10 | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8319IDGST | 16-bit 4V 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC 16BIT 500KSPS SAR 10-MSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | ||||
| INL | 1.5 LSB |