Texas Instruments ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDCKR

Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Description
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7888SDCKR is an 8-bit, 1.25-MSPS serial analog-to-digital converter with a supply range of 2.35 V to 5.25 V, operating from -40°C to 125°C in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. It features zero latency, a 25-MHz serial interface, power-down current of 1 µA, and an unipolar input range of 0 V to VDD. The device meets a ±0.15 LSB INL and ±0.1 LSB DNL specification.

Datasheet Summary
Powered by GS/AI

The ADS7888SDCKR is an 8-bit, 1.25-MSPS serial analog-to-digital converter with a supply range of 2.35 V to 5.25 V, operating from -40°C to 125°C in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. It features zero latency, a 25-MHz serial interface, power-down current of 1 µA, and an unipolar input range of 0 V to VDD. The device meets a ±0.15 LSB INL and ±0.1 LSB DNL specification.

Suppliers

Company
Product
Description
Supplier Links
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC - ADS7888SDCKR - Texas Instruments
Dallas, TX, United States
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC
ADS7888SDCKR
ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC ADS7888SDCKR
2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC 6-SC70 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32019-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32019-2-ND
Analog to Digital Converters (ADC) 296-32019-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32019-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32019-1-ND
Analog to Digital Converters (ADC) 296-32019-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32019-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32019-6-ND
Analog to Digital Converters (ADC) 296-32019-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKR
009357-ADS7888SDCKR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKR 009357-ADS7888SDCKR
Manufacturer: Texas Instruments Win Source Part Number: 009357-ADS7888SDCKR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2.35 V to 5.25 V Digital Supply Voltage: 2.35 V to 5.25 V Sampling Rate: 1.25M Alternative Parts (Cross-Reference): AD7478AAKSZ-REEL7; ADS7888SDCKTG4; ADS7888SDCKR; ADS7888SDCKT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009357-ADS7888SDCKR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 1.25M
Alternative Parts (Cross-Reference): AD7478AAKSZ-REEL7; ADS7888SDCKTG4; ADS7888SDCKR; ADS7888SDCKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 2.35V 5.25V Analog-to-Digital Converter IC
700-ADS7888SDCKR
8-bit 2.35V 5.25V Analog-to-Digital Converter IC 700-ADS7888SDCKR
8-Bit 1.25MSPS Serial ADC, SPI, Single-Ended, 2.35V-5.25V Product overview: ADS7888SDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.35V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.35V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDCKR can be used for catalog matching and distributor lookup.

8-Bit 1.25MSPS Serial ADC, SPI, Single-Ended, 2.35V-5.25V Product overview: ADS7888SDCKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.35V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.35V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7888SDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial - 815-ADS7888SDCKR - Utmel Electronic Limited
Hong Kong, China
Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial
815-ADS7888SDCKR
Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial 815-ADS7888SDCKR
Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial

Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDCKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDCKR
IC ADC 8BIT SAR SC70-6

IC ADC 8BIT SAR SC70-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS7888SDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7888SDCKR
Analog to Digital Converters (ADC) ADS7888SDCKR
8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7888SDCKR
Data Acquisition - Analog to Digital Converters (ADC) ADS7888SDCKR
IC ADC 8BIT SAR SC70-6

IC ADC 8BIT SAR SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7888SDCKR 296-32019-2-ND 296-32019-1-ND 296-32019-6-ND 009357-ADS7888SDCKR 700-ADS7888SDCKR 815-ADS7888SDCKR ADS7888SDCKR ADS7888SDCKR ADS7888SDCKR
Product Name ADS7888 2.35V-5.25V, 8 Bit, 1.25MSPS, Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7888SDCKR 8-bit 2.35V 5.25V Analog-to-Digital Converter IC Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SC70,SOT-23 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70-6 SOT-23-6 SSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 1 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers