Texas Instruments 16-bit 5.5V Analog-to-Digital Converter IC ADS8325IBDRBRG4

Description
16-Bit 100kS/s SAR ADC, SPI, 1-CH, Unipolar, 5.5V Product overview: ADS8325IBDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IBDRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 100kS/s SAR ADC, SPI, 1-CH, Unipolar, 5.5V Product overview: ADS8325IBDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IBDRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5.5V Analog-to-Digital Converter IC
700-ADS8325IBDRBRG4
16-bit 5.5V Analog-to-Digital Converter IC 700-ADS8325IBDRBRG4
16-Bit 100kS/s SAR ADC, SPI, 1-CH, Unipolar, 5.5V Product overview: ADS8325IBDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IBDRBRG4 can be used for catalog matching and distributor lookup.

16-Bit 100kS/s SAR ADC, SPI, 1-CH, Unipolar, 5.5V Product overview: ADS8325IBDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IBDRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8325IBDRBRG4
077818-ADS8325IBDRBRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8325IBDRBRG4 077818-ADS8325IBDRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 077818-ADS8325IBDRBR G4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077818-ADS8325IBDRBRG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC ADC MICRPWR SMPL 16BIT 8-SON - 815-ADS8325IBDRBRG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC MICRPWR SMPL 16BIT 8-SON
815-ADS8325IBDRBRG4
IC ADC MICRPWR SMPL 16BIT 8-SON 815-ADS8325IBDRBRG4
IC ADC MICRPWR SMPL 16BIT 8-SON

IC ADC MICRPWR SMPL 16BIT 8-SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8325IBDRBRG4 077818-ADS8325IBDRBRG4 815-ADS8325IBDRBRG4
Product Name 16-bit 5.5V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8325IBDRBRG4 IC ADC MICRPWR SMPL 16BIT 8-SON
Interface Type SPI, Serial SPI; SPI Serial; SPI; SPI, Serial
Resolution 16 bits 2 bits
Dissipation 7.5 milliwatts 7.5 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591053A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details