Texas Instruments DDC232 32 Channel Current-Input 20-bit ADC DDC232CGXGT

Description
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
Request a Quote Datasheet
Description
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC232 32 Channel Current-Input 20-bit ADC - DDC232CGXGT - Texas Instruments
Dallas, TX, United States
DDC232 32 Channel Current-Input 20-bit ADC
DDC232CGXGT
DDC232 32 Channel Current-Input 20-bit ADC DDC232CGXGT
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70

32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21225-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21225-2-ND
Analog to Digital Converters (ADC) 296-21225-2-ND
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGT
1166970-DDC232CGXGT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGT 1166970-DDC232CGXGT
Manufacturer: Texas Instruments Win Source Part Number: 1166970-DDC232CGXGT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-BGA Configuration: ADC Number of Inputs: 32 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 16 Family Name: DDC232 Categories: Integrated Circuits (ICs) Sampling Rate: 6k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): DDC232CGXGR; DDC232CZXGT; Introduction Date: August 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166970-DDC232CGXGT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-BGA
Configuration: ADC
Number of Inputs: 32
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 20
Number of Converters: 16
Family Name: DDC232
Categories: Integrated Circuits (ICs)
Sampling Rate: 6k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): DDC232CGXGR; DDC232CZXGT;
Introduction Date: August 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Analog-to-Digital Converter IC - 700-DDC232CGXGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Analog-to-Digital Converter IC
700-DDC232CGXGT
BGA Analog-to-Digital Converter IC 700-DDC232CGXGT
32-Ch 20-bit Current-Input ADC, SPI, 3.125kS/s, BGA Product overview: DDC232CGXGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CGXGT can be used for catalog matching and distributor lookup.

32-Ch 20-bit Current-Input ADC, SPI, 3.125kS/s, BGA Product overview: DDC232CGXGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CGXGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC ADC 20BIT 32CH CURR-IN 64-BGA - 815-DDC232CGXGT - Utmel Electronic Limited
Hong Kong, China
IC ADC 20BIT 32CH CURR-IN 64-BGA
815-DDC232CGXGT
IC ADC 20BIT 32CH CURR-IN 64-BGA 815-DDC232CGXGT
IC ADC 20BIT 32CH CURR-IN 64-BGA

IC ADC 20BIT 32CH CURR-IN 64-BGA

Supplier's Site
Analog to Digital Converters (ADC) - DDC232CGXGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC232CGXGT
Analog to Digital Converters (ADC) DDC232CGXGT
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC232CGXGT
Data Acquisition - Analog to Digital Converters (ADC) DDC232CGXGT
IC ADC 20BIT SIGMA-DELTA 64NFBGA

IC ADC 20BIT SIGMA-DELTA 64NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC232CGXGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC232CGXGT
IC ADC 20BIT SIGMA-DELTA 64NFBGA

IC ADC 20BIT SIGMA-DELTA 64NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC232CGXGT 296-21225-2-ND 1166970-DDC232CGXGT 700-DDC232CGXGT 815-DDC232CGXGT DDC232CGXGT DDC232CGXGT DDC232CGXGT
Product Name DDC232 32 Channel Current-Input 20-bit ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC232CGXGT BGA Analog-to-Digital Converter IC IC ADC 20BIT 32CH CURR-IN 64-BGA Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type NFBGA 64-LFBGA BGA 64-BGA 64-LFBGA 64-LFBGA
Resolution 20 bits 20 bits 20 bits 2.5 bits 20 bits
Dissipation 224 milliwatts 288 milliwatts 288 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers