The ADS1605IPAPR is a 16-bit, 5MSPS delta-sigma analog-to-digital converter in a 64-pin HTQFP package with PowerPAD technology, operating from −40°C to +85°C. It features a 2.45MHz bandwidth with ±0.0025dB passband ripple, 88dB signal-to-noise ratio, −99dB total harmonic distortion, and 101dB spurious-free dynamic range. The device supports a selectable on-chip reference, direct connection to TMS320C6000 DSPs, and power dissipation adjustable from 315mW to 570mW via an external resistor. It operates with a +5V analog supply, +3V digital supply, and digital I/O from +2.7V to +5.25V, and includes an out-of-range monitor. The ADS1605 does not include a FIFO buffer, distinguishing it from the ADS1606.
16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1015434-ADS1605IPAPR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 5M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
16-bit 5MSPS Delta-Sigma ADC, Differential, Parallel, HTQFP Product overview: ADS1605IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1605IPAPR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 64HTQFP
IC ADC 16BIT SIGMA-DELTA 64HTQFP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 16BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1605IPAPR | ADS1605IPAPR-ND | 1015434-ADS1605IPAPR | 700-ADS1605IPAPR | ADS1605IPAPR | ADS1605IPAPR | ADS1605IPAPR | 815-ADS1605IPAPR |
| Product Name | ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1605IPAPR | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 16BIT SIGMA-DELTA 64HTQFP |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | QFP; 64-PowerTQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | |||
| INL | 0.7500 LSB |