24-Bit, 30kSPS, 4-Ch Industrial ADC With Integrated PGA 20-VQFN -40 to 85 Product overview: ADS1257IRGWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1257IRGWR can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 812224-ADS1257IRGWR
Packaging: Reel
Mounting Style: Surface Mount
Supplier Device Package: 20-VQFN (5x5)
Manufacturer Package: 20-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC ADC 20VQFN
IC ADC 20VQFN
Analog to Digital Converters - ADC 24 Bit, 30kSPS Very Low Noise DelSig ADC
Bit Analog to Digital Converter Input 20-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1257IRGWR | ADS1257IRGWR-ND | 812224-ADS1257IRGWR | ADS1257IRGWR | ADS1257IRGWR | 815-ADS1257IRGWR | ADS1257IRGWR |
| Product Name | Industrial VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWR | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters - ADC 24 Bit, 30kSPS Very Low Noise DelSig ADC | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 20 | 20 | |||||
| Resolution | 24 bits | 3 bits |