Cirrus Logic, Inc. Evaluation Boards - Analog to Digital Converters (ADCs) - CDB5340 CDB5340

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771816-CDB5340 Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: CS5340 Number of Converters: 1 Family Name: CDB5340 Power (Typ) @ Conditions: 180mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Introduction Date: November 20, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771816-CDB5340 Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: CS5340 Number of Converters: 1 Family Name: CDB5340 Power (Typ) @ Conditions: 180mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Introduction Date: November 20, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - CDB5340
771816-CDB5340
Evaluation Boards - Analog to Digital Converters (ADCs) - CDB5340 771816-CDB5340
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771816-CDB5340 Data Interface: Serial Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: CS5340 Number of Converters: 1 Family Name: CDB5340 Power (Typ) @ Conditions: 180mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Introduction Date: November 20, 2000 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771816-CDB5340
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: CS5340
Number of Converters: 1
Family Name: CDB5340
Power (Typ) @ Conditions: 180mW @ 5 V
Categories: Development Boards, Kits, Programmers
Sampling Rate: 192k
Introduction Date: November 20, 2000
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
BOARD EVAL FOR CS5340 STEREO ADC - 143-CDB5340 - Utmel Electronic Limited
Hong Kong, China
BOARD EVAL FOR CS5340 STEREO ADC
143-CDB5340
BOARD EVAL FOR CS5340 STEREO ADC 143-CDB5340
BOARD EVAL FOR CS5340 STEREO ADC

BOARD EVAL FOR CS5340 STEREO ADC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 771816-CDB5340 143-CDB5340
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - CDB5340 BOARD EVAL FOR CS5340 STEREO ADC
Interface Type Serial; Serial Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers