The ADS7818EB/250 is a 12-bit sampling analog-to-digital converter with a differential input, internal 2.5V reference, and synchronous serial interface. It operates from a single +5V supply, has a 500kHz throughput rate, and dissipates 11mW at full speed or 2.5mW in power-down mode. The device is available in an 8-pin MSOP package and is specified over the -40°C to +85°C temperature range. It guarantees no missing codes and supports a unipolar input range of zero to twice the reference voltage. The part includes a serial data output and clock input for low-cost isolation in remote data acquisition systems.
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141875-ADS7818EB/25
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7818
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7946BRMZRL7; AD7686BRMZ; LTC2326CMS-16#PBF;
Introduction Date: March 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter with 5V input range
12-Bit 500KS/s Diff ADC, Serial, 5V, 20mW, VSSOP Product overview: ADS7818EB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, 20mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818EB/250 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC 12-BIT 500KHZ A/D CONV 8VSSOP
IC ADC 12BIT SAR 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7818EB/250 | 1141875-ADS7818EB/250 | ADS7818EB/250 | 700-ADS7818EB/250 | ADS7818EBTR-ND | ADS7818EBCT-ND | 815-ADS7818EB/250 | ADS7818EB/250 | ADS7818EB/250 | ADS7818EB/250 |
| Product Name | ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818EB/250 | 5V 20mW Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC 12-BIT 500KHZ A/D CONV 8VSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | Serial; SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,VSSOP | SSOP | SOP; SSOP; VSSOP8 | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
| INL | 1 LSB |