12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032593-TLC2558CDW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 7, 8
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
12-Bit 400KSPS 8-Ch SPI ADC, SOIC Product overview: TLC2558CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2558CDW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
Octal Channel Single ADC SAR 400ksps 12-bit Serial 20-Pin SOIC Tube
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2558CDW | 032593-TLC2558CDW | 700-TLC2558CDW | 296-34345-5-ND | TLC2558CDW | TLC2558CDW | 815-TLC2558CDW |
| Product Name | TLC2558 12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2558CDW | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Octal Channel Single ADC SAR 400ksps 12-bit Serial 20-Pin SOIC Tube |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; 20-SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295, 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | ||
| INL | 1 LSB |