IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
3-1/2 Digit Direct Display 5 V 3-1/2 Digit A/D Converter Surface Mount -MQFP-44
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TC7107ACKW | 536-TC7107ACKW |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | 3-1/2 Digit Direct Display 5 V 3-1/2 Digit A/D Converter Surface Mount -MQFP-44 |
| Package Type | QFP | QFP; 44-QFP |
| Packing Method | Tray; Tray | Tape Reel; Tray |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Interface Type | Parallel; Parallel |