Texas Instruments ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface ADS7830IPWR

Description
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface - ADS7830IPWR - Texas Instruments
Dallas, TX, United States
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface
ADS7830IPWR
ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface ADS7830IPWR
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85

8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V TSSOP Analog-to-Digital Converter IC
700-ADS7830IPWR
8-bit 5.25V TSSOP Analog-to-Digital Converter IC 700-ADS7830IPWR
8-Bit 8-Ch SAR ADC, 70kS/s, 5.25V, I2C, TSSOP Product overview: ADS7830IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7830IPWR can be used for catalog matching and distributor lookup.

8-Bit 8-Ch SAR ADC, 70kS/s, 5.25V, I2C, TSSOP Product overview: ADS7830IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7830IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-25899-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25899-1-ND
Analog to Digital Converters (ADC) 296-25899-1-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25899-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25899-2-ND
Analog to Digital Converters (ADC) 296-25899-2-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25899-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25899-6-ND
Analog to Digital Converters (ADC) 296-25899-6-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR - 009335-ADS7830IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR
009335-ADS7830IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR 009335-ADS7830IPWR
Manufacturer: Texas Instruments Win Source Part Number: 009335-ADS7830IPWR Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Family Name: ADS7830 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V, 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 70k Alternative Parts (Cross-Reference): MAX1112CAP+T; MAX192BCWP+T; MAX1112CAP-T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009335-ADS7830IPWR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7830
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 70k
Alternative Parts (Cross-Reference): MAX1112CAP+T; MAX192BCWP+T; MAX1112CAP-T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7830IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7830IPWR
Analog to Digital Converters (ADC) ADS7830IPWR
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP

Buy Now
IC ADC 8BIT 8CH 70KSPS 16-TSSOP - 815-ADS7830IPWR - Utmel Electronic Limited
Hong Kong, China
IC ADC 8BIT 8CH 70KSPS 16-TSSOP
815-ADS7830IPWR
IC ADC 8BIT 8CH 70KSPS 16-TSSOP 815-ADS7830IPWR
IC ADC 8BIT 8CH 70KSPS 16-TSSOP

IC ADC 8BIT 8CH 70KSPS 16-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7830IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7830IPWR
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7830IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS7830IPWR
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS7830IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS7830IPWR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS7830IPWR
8Bit 70kHz I2C TSSOP-16 Analog To Digital Converters (ADCs) ROHS

8Bit 70kHz I2C TSSOP-16 Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7830IPWR 700-ADS7830IPWR 296-25899-1-ND 296-25899-2-ND 296-25899-6-ND 009335-ADS7830IPWR ADS7830IPWR 815-ADS7830IPWR ADS7830IPWR ADS7830IPWR ADS7830IPWR
Product Name ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 8-bit 5.25V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWR Analog to Digital Converters (ADC) IC ADC 8BIT 8CH 70KSPS 16-TSSOP Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
Interface Type Serial; I2C I2C I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C I2C; I2C
Package Type TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits 1 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IMMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers