Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC12DL066CIVS

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC12DL066CIVS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12DL066CIVS-ND
Analog to Digital Converters (ADC) ADC12DL066CIVS-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADC12DL066CIVS
Dual Analog-to-Digital Converter IC 700-ADC12DL066CIVS
12-Bit Dual 66MSPS ADC, Parallel Interface, TQFP Product overview: ADC12DL066CIVS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL066CIVS can be used for catalog matching and distributor lookup.

12-Bit Dual 66MSPS ADC, Parallel Interface, TQFP Product overview: ADC12DL066CIVS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DL066CIVS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS
1139844-ADC12DL066CIVS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS 1139844-ADC12DL066CIVS
Manufacturer: Texas Instruments Win Source Part Number: 1139844-ADC12DL066CI VS Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 66M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ADC12DL066 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 2.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1139844-ADC12DL066CIVS
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 66M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12DL066
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 2.4V ~ 3.6V

Buy Now
Analog to Digital Converters (ADC) - ADC12DL066CIVS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL066CIVS
Analog to Digital Converters (ADC) ADC12DL066CIVS
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now
Analog to Digital Converters (ADC) - ADC12DL066CIVS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL066CIVS
Analog to Digital Converters (ADC) ADC12DL066CIVS
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL066CIVS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DL066CIVS
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL066CIVS
Data Acquisition - Analog to Digital Converters (ADC) ADC12DL066CIVS
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet
IC ADC DUAL 12BIT 66MSPS 64TQFP - 815-ADC12DL066CIVS - Utmel Electronic Limited
Hong Kong, China
IC ADC DUAL 12BIT 66MSPS 64TQFP
815-ADC12DL066CIVS
IC ADC DUAL 12BIT 66MSPS 64TQFP 815-ADC12DL066CIVS
IC ADC DUAL 12BIT 66MSPS 64TQFP

IC ADC DUAL 12BIT 66MSPS 64TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12DL066CIVS-ND 700-ADC12DL066CIVS 1139844-ADC12DL066CIVS ADC12DL066CIVS ADC12DL066CIVS ADC12DL066CIVS ADC12DL066CIVS 815-ADC12DL066CIVS
Product Name Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL066CIVS Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) IC ADC DUAL 12BIT 66MSPS 64TQFP
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP; 64-TQFP TQFP QFP; TQFP; 64-TQFP QFP; TQFP; 64-TQFP 64-TQFP QFP; 64-TQFP
Packing Method Tray Tray Tray Bulk; Bulk Bulk; Bulk Tape Reel; Tray
Pins 64 64
Resolution 12 bits 12 bits 12 bits 12 bits 1.5 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers