Texas Instruments ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324E/2K5

Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation - ADS8324E/2K5 - Texas Instruments
Dallas, TX, United States
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation
ADS8324E/2K5
ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation ADS8324E/2K5
14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 8-VSSOP -40 to 85

Buy Now Datasheet
 - ADS8324E/2K5 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1.8V 3.6V MSOP Analog-to-Digital Converter IC
700-ADS8324E/2K5
1.8V 3.6V MSOP Analog-to-Digital Converter IC 700-ADS8324E/2K5
14-Bit 50kSPS ADC, SPI, 1.8V-3.6V, MSOP Product overview: ADS8324E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324E/2K5 can be used for catalog matching and distributor lookup.

14-Bit 50kSPS ADC, SPI, 1.8V-3.6V, MSOP Product overview: ADS8324E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.6V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, 3.6V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8324E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/2K5
1015737-ADS8324E/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/2K5 1015737-ADS8324E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1015737-ADS8324E/2K5 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 1.8 V to 3.6 V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015737-ADS8324E/2K5
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8324E/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8324E/2K5-ND
Analog to Digital Converters (ADC) ADS8324E/2K5-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8324E/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS8324E/2K5
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8324E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8324E/2K5
Analog to Digital Converters (ADC) ADS8324E/2K5
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8324E/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8324E/2K5
IC ADC 14BIT SAR 8VSSOP

IC ADC 14BIT SAR 8VSSOP

Supplier's Site
IC ADC 14BIT SRL 50K 1CH 8VSSOP - 815-ADS8324E/2K5 - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT SRL 50K 1CH 8VSSOP
815-ADS8324E/2K5
IC ADC 14BIT SRL 50K 1CH 8VSSOP 815-ADS8324E/2K5
IC ADC 14BIT SRL 50K 1CH 8VSSOP

IC ADC 14BIT SRL 50K 1CH 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8324E/2K5 ADS8324E/2K5 700-ADS8324E/2K5 1015737-ADS8324E/2K5 ADS8324E/2K5-ND ADS8324E/2K5 ADS8324E/2K5 ADS8324E/2K5 815-ADS8324E/2K5
Product Name ADS8324 14-Bit 50 kSPS ADC Ser. Out, 1.8V Operation 1.8V 3.6V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8324E/2K5 Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 14BIT SRL 50K 1CH 8VSSOP
Interface Type Serial; SPI Serial SPI, Serial SPI; SPI SPI; SPI SPI; SPI Serial; SPI; SPI
Package Type VSSOP SOP; SSOP; VSSOP8 MSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 1.75 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0820BCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details